Status: | Unknown |
---|---|
Series: | FieldFox Series |
RoHS: | Unknown |
Spectrum Analyzer Type | Handheld |
---|---|
Product Range | FieldFox Series |
Test Frequency Range | 9kHz to 6.5GHz |
Manufacturer Warranty | 3 Years |
RoHS Compliant | Yes |
Spectrum Analyser, 9Khz To 6.5Ghz | Newark Electronics |
6.5 GHz FieldFox RF Analyzer | Keysight Technologies N9914B | RS Americas |
SPECTRUM ANALYSER, HH, 9KHZ TO 6.5GHZ | Farnell |
Where can I find additional details, specifications and documents for a N9914B?
Additional datasheets, footprints and schematics for N9914B are listed on our Part Details page. You can also find images and similar parts to N9914B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N9914B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N9914B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N9914B fall under?
The N9914B is listed under Test & Measurement > RF Test Equipment > Spectrum Analyzers.
Can I view similar or alternative parts?
You can view similar parts to N9914B when available in the Spectrum Analyzers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N9914B you can contact the distributor directly for product support, shipping queries etc.
Is the N9914B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N9914B have stock available?
Authorised distributors including TestEquity, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for N9914B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N9914B often in real-time on the comparison pages.
What if I can't find stock of N9914B?
You can fill out our help required form which you can use to request a quote for N9914B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.