| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
| RF Test Component Type | DC Coupled Limiter |
|---|---|
| Frequency | 26.5GHz |
| Impedance | 50ohm |
| For Use With | Keysight Oscilloscopes |
| Accessory Type | DC Coupled Limiter |
| RoHS Compliant | Yes |
| Dc Coupled Limiter, Oscilloscope | Newark Electronics |
| DC COUPLED LIMITER FOR OVERLOAD AND ESD PROTECTION | RS Americas |
Where can I find additional details, specifications and documents for a N9355CK01?
Additional datasheets, footprints and schematics for N9355CK01 are listed on our Part Details page. You can also find images and similar parts to N9355CK01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N9355CK01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N9355CK01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N9355CK01 fall under?
The N9355CK01 is listed under Test & Measurement > RF Test Equipment > RF & Microwave Test Components.
Can I view similar or alternative parts?
You can view similar parts to N9355CK01 when available in the RF & Microwave Test Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N9355CK01 you can contact the distributor directly for product support, shipping queries etc.
Is the N9355CK01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for N9355CK01 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for N9355CK01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N9355CK01 often in real-time on the comparison pages.
What if I can't find stock of N9355CK01?
You can fill out our help required form which you can use to request a quote for N9355CK01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.