Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Spectrum Analyzer Type | Handheld |
---|---|
Test Frequency Range | 1MHz to 13.6GHz |
External Height | 207mm |
External Width | 318mm |
External Depth | 69mm |
Weight | 3.2kg |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a N9343C?
Additional datasheets, footprints and schematics for N9343C are listed on our Part Details page. You can also find images and similar parts to N9343C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N9343C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N9343C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N9343C fall under?
The N9343C is listed under Test & Measurement > RF Test Equipment > Spectrum Analyzers.
Can I view similar or alternative parts?
You can view similar parts to N9343C when available in the Spectrum Analyzers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N9343C you can contact the distributor directly for product support, shipping queries etc.
Is the N9343C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for N9343C have stock available?
There is no stock from authorised distributors for N9343C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N9343C often in real-time on the comparison pages.
What if I can't find stock of N9343C?
You can fill out our help required form which you can use to request a quote for N9343C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.