Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$14,603.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$15,144.76
|
1
in stock
|
Buy Now | |
TestEquity
from US$15,144.76
|
6
in stock
|
Buy Now | |
RS Americas
from US$15,758.00
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$15,758.00
|
-
|
Buy Now | |
element14
from US$16,073.17
|
-
|
Buy Now | |
Distrelec
from US$14,603.09
|
-
|
Buy Now | |
Farnell
from US$15,144.76
|
-
|
Buy Now |
Spectrum Analyzer Type | Bench |
---|---|
Test Frequency Range | 9kHz to 7GHz |
External Height | 132.5mm |
External Width | 320mm |
External Depth | 400mm |
Weight | 7.6kg |
Manufacturer Warranty | 3 Years |
RoHS Compliant | Yes |
Basic Spectrum Analyzer (BSA), 9 kHz to | RS |
Basic Spectrum Analyzer (BSA), 7GHz - 3 GHz | Keysight Technologies N9322C | RS Americas |
Spectrum Analyser, Bench, 9Khz-7Ghz | Newark Electronics |
SPECTRUM ANALYSER, BENCH, 9KHZ-7GHZ | element14 |
Keysight Spectrum Analyser LCD-TFT LAN / USB 50Ohm 7GHz -152dBm | Distrelec |
Where can I find additional details, specifications and documents for a N9322C?
Additional datasheets, footprints and schematics for N9322C are listed on our Part Details page. You can also find images and similar parts to N9322C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N9322C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N9322C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N9322C fall under?
The N9322C is listed under Test & Measurement > RF Test Equipment > Spectrum Analyzers.
Can I view similar or alternative parts?
You can view similar parts to N9322C when available in the Spectrum Analyzers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N9322C you can contact the distributor directly for product support, shipping queries etc.
Is the N9322C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for N9322C have stock available?
Authorised distributors including TestEquity, RS, RS Americas, Newark Electronics and element14 have stock available or on a lead time for N9322C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N9322C often in real-time on the comparison pages.
What if I can't find stock of N9322C?
You can fill out our help required form which you can use to request a quote for N9322C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.