Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Spectrum Analyzer Type | Bench |
---|---|
Test Frequency Range | 9kHz to 3GHz |
External Height | 132.5mm |
External Width | 320mm |
External Depth | 400mm |
Weight | 8.4kg |
Manufacturer Warranty | 3 Years |
RoHS Compliant | Yes |
Spectrum Analyzer, 9 Khz To 3 Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a N9320B?
Additional datasheets, footprints and schematics for N9320B are listed on our Part Details page. You can also find images and similar parts to N9320B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N9320B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N9320B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N9320B fall under?
The N9320B is listed under Test & Measurement > RF Test Equipment > Spectrum Analyzers.
Can I view similar or alternative parts?
You can view similar parts to N9320B when available in the Spectrum Analyzers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N9320B you can contact the distributor directly for product support, shipping queries etc.
Is the N9320B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for N9320B have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for N9320B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N9320B often in real-time on the comparison pages.
What if I can't find stock of N9320B?
You can fill out our help required form which you can use to request a quote for N9320B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.