Status: | Unknown |
---|---|
Series: | CXA X-Series |
RoHS: | Compliant |
Spectrum Analyzer Type | Bench |
---|---|
Product Range | CXA X-Series |
Test Frequency Range | 9kHz to 7.5GHz |
External Height | 177mm |
External Width | 426mm |
External Depth | 368mm |
Weight | 15.4kg |
RoHS Compliant | Yes |
Signal Analyzer, 9Khz-7.5Ghz | Newark Electronics |
CXA Signal Analyzer, Multi-Touch, 9kHz to 7.5 GHz, X Series | Keysight Technologies N9000B/507 | RS Americas |
Where can I find additional details, specifications and documents for a N9000B-507?
Additional datasheets, footprints and schematics for N9000B-507 are listed on our Part Details page. You can also find images and similar parts to N9000B-507 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N9000B-507 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N9000B-507 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N9000B-507 fall under?
The N9000B-507 is listed under Test & Measurement > RF Test Equipment > Spectrum Analyzers.
Can I view similar or alternative parts?
You can view similar parts to N9000B-507 when available in the Spectrum Analyzers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N9000B-507 you can contact the distributor directly for product support, shipping queries etc.
Is the N9000B-507 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for N9000B-507 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for N9000B-507.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N9000B-507 often in real-time on the comparison pages.
What if I can't find stock of N9000B-507?
You can fill out our help required form which you can use to request a quote for N9000B-507 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.