Status: | Unknown |
---|---|
Series: | CXA Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Spectrum Analyzer Type | Bench |
---|---|
Product Range | CXA Series |
Test Frequency Range | 9kHz to 3GHz |
External Height | 177mm |
External Width | 426mm |
External Depth | 368mm |
Weight | 14kg |
RoHS Compliant | NA |
Signal Analyzer, 9Khz To 3Ghz, ±0.5Db | Newark Electronics |
Where can I find additional details, specifications and documents for a N9000AEP-001?
Additional datasheets, footprints and schematics for N9000AEP-001 are listed on our Part Details page. You can also find images and similar parts to N9000AEP-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N9000AEP-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N9000AEP-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N9000AEP-001 fall under?
The N9000AEP-001 is listed under Test & Measurement > RF Test Equipment > Spectrum Analyzers.
Can I view similar or alternative parts?
You can view similar parts to N9000AEP-001 when available in the Spectrum Analyzers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N9000AEP-001 you can contact the distributor directly for product support, shipping queries etc.
Is the N9000AEP-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N9000AEP-001 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for N9000AEP-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N9000AEP-001 often in real-time on the comparison pages.
What if I can't find stock of N9000AEP-001?
You can fill out our help required form which you can use to request a quote for N9000AEP-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.