Status: | Unknown |
---|---|
Series: | N6700 Series |
RoHS: | Unknown |
Prices starting from US$2,388.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$2,480.68
|
1
in stock
|
Buy Now | |
element14
from US$2,470.86
|
9
in stock
|
Buy Now | |
Farnell
from US$2,388.44
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$2,419.00
|
8
in stock
|
Buy Now | |
Distrelec
from US$2,411.07
|
3
in stock
|
Buy Now | |
RS Americas
from US$2,419.00
|
1
in stock
|
Buy Now | |
TestEquity
from US$2,480.68
|
-
|
Buy Now |
Product Range | N6700 Series |
---|---|
Power Rating | 100W |
DC Load Type | Programmable |
Operating Voltage Min | 0V |
Operating Voltage Max | 60V |
Operating Current Max | 20A |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (27-Jun-2018) |
DC ELECTRONIC LOAD, PROG, 100W, 60V, 20A | element14 |
Electronic Load Dc Power Module 100W Rohs Compliant: Yes |Keysight Technologies N6791A | Newark Electronics |
Keysight Electronic Load Module, Programmable, 60V, 20A, 100W | Distrelec |
100 W module, single-wide | RS |
DC Electronic Load Module, 1U, 60 V, 20 A, 100W, Single Wide, N6700 Series | Keysight Technologies N6791A | RS Americas |
Where can I find additional details, specifications and documents for a N6791A?
Additional datasheets, footprints and schematics for N6791A are listed on our Part Details page. You can also find images and similar parts to N6791A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N6791A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N6791A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N6791A fall under?
The N6791A is listed under Keysight Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to N6791A when available in the Keysight Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N6791A you can contact the distributor directly for product support, shipping queries etc.
Is the N6791A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N6791A have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Distrelec and RS have stock available or on a lead time for N6791A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N6791A often in real-time on the comparison pages.
What if I can't find stock of N6791A?
You can fill out our help required form which you can use to request a quote for N6791A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.