| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Power Supply Output Type | Programmable |
|---|---|
| No. of Outputs | 4 Output |
| Output Voltage Min | - |
| Output Voltage Max | - |
| Output Current Min | - |
| Output Current Max | - |
| Power Rating | 400W |
| Supply Voltage Min | 100VAC |
| Supply Voltage Max | 240VAC |
| Manufacturer Warranty | 3 Years |
| Product Range | - |
| Plug Type | - |
| SVHC | No SVHC (12-Jan-2017) |
| Modular Power Sys Mainframe, 400W | Newark Electronics |
| N6700C ModPower 400W GPIB LAN USB LXI | RS |
| LOW-PROFILE MODULAR MAINFRAME, 400W, 4 SLOTS, GPIB, LAN, USB, LXI, N6700 SERIES | RS Americas |
Where can I find additional details, specifications and documents for a N6700C?
Additional datasheets, footprints and schematics for N6700C are listed on our Part Details page. You can also find images and similar parts to N6700C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N6700C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N6700C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N6700C fall under?
The N6700C is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to N6700C when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N6700C you can contact the distributor directly for product support, shipping queries etc.
Is the N6700C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N6700C have stock available?
Authorised distributors including Newark Electronics, RS and RS Americas have stock available or on a lead time for N6700C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N6700C often in real-time on the comparison pages.
What if I can't find stock of N6700C?
You can fill out our help required form which you can use to request a quote for N6700C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.