Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Fibre Type | Multimode |
---|---|
Fibre Diameter | 62.5µm / 125µm |
No. of Fibers | 2Fibres |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 305m |
Jacket Color | Orange |
Jacket Material | LSZH |
RoHS Compliant | Yes |
Tripp Lite 1000ft Bulk 62.5/125 Multimode Duplex Fiber Optic Cable 1000 | Tripp Lite N549-01K | RS Americas |
Fibre Optic Cable, 2 Fibre, 1000Ft | Newark Electronics |
1000FT BULK 62.5/125 MULTIMODE DUPLEX FIBER OPTIC CABLE | Avnet America |
Where can I find additional details, specifications and documents for a N549-01K?
Additional datasheets, footprints and schematics for N549-01K are listed on our Part Details page. You can also find images and similar parts to N549-01K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N549-01K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N549-01K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N549-01K fall under?
The N549-01K is listed under Cable, Wire & Cable Assemblies > Fiber Optic Cable.
Can I view similar or alternative parts?
You can view similar parts to N549-01K when available in the Fiber Optic Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N549-01K you can contact the distributor directly for product support, shipping queries etc.
Is the N549-01K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for N549-01K have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for N549-01K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N549-01K often in real-time on the comparison pages.
What if I can't find stock of N549-01K?
You can fill out our help required form which you can use to request a quote for N549-01K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.