Status: | Unknown |
---|---|
Series: | N Series |
RoHS: | Unknown |
Switch Operation | Off-On |
---|---|
Pushbutton Actuator Style | - |
Contact Configuration | DPDT |
Product Range | N Series |
Switch Terminals | Solder |
IP Rating | - |
Contact Current Max | 2A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
SVHC | No SVHC (15-Jan-2018) |
Actuator / Cap Colour | Black |
Actuator Diameter | 24mm |
Actuator Type | Mushroom Head |
Colour | Red |
Contact Current @ Contact Voltage AC Max | 2A |
Contact Current AC Max | 2A |
Contact Resistance | 10mohm |
Contact Voltage AC Max | 250V |
External Depth | 35.5mm |
External Diameter | 24mm |
External Length / Height | 55.2mm |
External Width | 35.5mm |
No. of Electrical Operations | 10000 |
Operating Temperature Max | 70°C |
Operating Temperature Min | 20°C |
Panel Thickness Max | 8mm |
Push Button Switch, DPDT-NO/NC, Panel Mount | APEM Components N46B | RS Americas |
SWITCH, DPDT, LATCHING, RED | element14 |
Switch, Dpdt, Latching, Red | Newark Electronics |
Where can I find additional details, specifications and documents for a N46B?
Additional datasheets, footprints and schematics for N46B are listed on our Part Details page. You can also find images and similar parts to N46B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N46B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N46B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N46B fall under?
The N46B is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to N46B when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N46B you can contact the distributor directly for product support, shipping queries etc.
Is the N46B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N46B have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for N46B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N46B often in real-time on the comparison pages.
What if I can't find stock of N46B?
You can fill out our help required form which you can use to request a quote for N46B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.