Status: | Unknown |
---|---|
Series: | Z-Power Series |
RoHS: | Unknown |
Product Range | Z-Power Series |
---|---|
LED Colour | Warm White |
Wavelength Typ | - |
Viewing Angle | 124° |
Luminous Flux @ Test | - |
Forward Current If Max | 800mA |
Forward Current @ Test | 350mA |
Forward Voltage @ Test | 3.25V |
Luminous Intensity @ Test | - |
Power Dissipation Pd | 3.2W |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
CCT | 3000K |
LED Mounting | SMD |
No. of Pins | 2Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Power @ Test | 1.1W |
LED, 1W P4, WARM WHT 80LM - 90LM | Farnell |
Where can I find additional details, specifications and documents for a N42180T2G0G5?
Additional datasheets, footprints and schematics for N42180T2G0G5 are listed on our Part Details page. You can also find images and similar parts to N42180T2G0G5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N42180T2G0G5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N42180T2G0G5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N42180T2G0G5 fall under?
The N42180T2G0G5 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to N42180T2G0G5 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N42180T2G0G5 you can contact the distributor directly for product support, shipping queries etc.
Is the N42180T2G0G5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N42180T2G0G5 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for N42180T2G0G5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N42180T2G0G5 often in real-time on the comparison pages.
What if I can't find stock of N42180T2G0G5?
You can fill out our help required form which you can use to request a quote for N42180T2G0G5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.