Status: | Unknown |
---|---|
Series: | N3300 Series |
RoHS: | Compliant |
Prices starting from US$4,682.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4,682.00
|
8
in stock
|
Buy Now |
Product Range | N3300 Series |
---|---|
Power Rating | 600W |
DC Load Type | Programmable |
Operating Voltage Min | 0V |
Operating Voltage Max | 60V |
Operating Current Max | 120A |
Manufacturer Warranty | 1 Year |
RoHS Compliant | Yes |
Dc Electronic Load Cal W/Du, Prog, 60V | Newark Electronics |
Where can I find additional details, specifications and documents for a N3306A CAL DU?
Additional datasheets, footprints and schematics for N3306A CAL DU are listed on our Part Details page. You can also find images and similar parts to N3306A CAL DU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N3306A CAL DU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N3306A CAL DU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N3306A CAL DU fall under?
The N3306A CAL DU is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > DC Electronic Loads.
Can I view similar or alternative parts?
You can view similar parts to N3306A CAL DU when available in the DC Electronic Loads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N3306A CAL DU you can contact the distributor directly for product support, shipping queries etc.
Is the N3306A CAL DU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for N3306A CAL DU have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for N3306A CAL DU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N3306A CAL DU often in real-time on the comparison pages.
What if I can't find stock of N3306A CAL DU?
You can fill out our help required form which you can use to request a quote for N3306A CAL DU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.