Status: | Unknown |
---|---|
Series: | N3300 Series |
RoHS: | Unknown |
Prices starting from US$4,427.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$4,579.78
|
4
in stock
|
Buy Now | |
TestEquity
from US$4,579.78
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$4,427.00
|
8
in stock
|
Buy Now | |
RS Americas
from US$4,427.00
|
1
in stock
|
Buy Now | |
Distrelec
from US$4,429.97
|
1
in stock
|
Buy Now | |
element14
from US$4,520.23
|
-
|
Buy Now | |
Farnell
from US$4,579.78
|
-
|
Buy Now |
Product Range | N3300 Series |
---|---|
Power Rating | 600W |
DC Load Type | Programmable |
Operating Voltage Min | 0V |
Operating Voltage Max | 60V |
Operating Current Max | 120A |
Manufacturer Warranty | 1 Year |
SVHC | No SVHC (15-Jun-2015) |
Manufacturers Warranty | 3 Years |
Operating Current Range | 0A to 120A |
Operating Temperature Max | 55°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +55°C |
Operating Voltage Range | 0V to 60V |
Voltage Measuring Range AC | 6V to 60V |
Dc Electronic Load Modules, 600W | Newark Electronics |
Electronic load module, 0-60V, 120A 600W | RS |
DC ELECTRONIC LOAD MODULE, 0-60V, 120A, 600 W, FOR N330X MAINFRAMES, 2 SLOTS | Keysight Technologies N3306A | RS Americas |
Keysight Electronic Load Module, Programmable, 60V, 120A, 600W | Distrelec |
LOAD MODULE, 60V, 120A, 600W 2 SLOT | element14 |
Where can I find additional details, specifications and documents for a N3306A?
Additional datasheets, footprints and schematics for N3306A are listed on our Part Details page. You can also find images and similar parts to N3306A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N3306A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N3306A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N3306A fall under?
The N3306A is listed under Test Equipment > Bench Power Supplies Sources & Loads > DC Electronic Loads.
Can I view similar or alternative parts?
You can view similar parts to N3306A when available in the DC Electronic Loads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N3306A you can contact the distributor directly for product support, shipping queries etc.
Is the N3306A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N3306A have stock available?
Authorised distributors including TestEquity, Newark Electronics, RS, RS Americas and Distrelec have stock available or on a lead time for N3306A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N3306A often in real-time on the comparison pages.
What if I can't find stock of N3306A?
You can fill out our help required form which you can use to request a quote for N3306A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.