Status: | Unknown |
---|---|
Series: | N3300 Series |
RoHS: | Unknown |
Product Range | N3300 Series |
---|---|
Power Rating | 250W |
DC Load Type | Programmable |
Operating Voltage Min | 0V |
Operating Voltage Max | 240V |
Operating Current Max | 10A |
Manufacturer Warranty | 1 Year |
SVHC | No SVHC (15-Jun-2015) |
Manufacturers Warranty | 3 Years |
Operating Current Range | 0A to 10A |
Operating Temperature Max | 55°C |
Operating Temperature Min | 0°C |
Operating Voltage Range | 0V to 240V |
Voltage Measuring Range AC | 24V to 240V |
Dc Electronic Load Modules, 250W | Newark Electronics |
Keysight Electronic Load Module, Programmable, 240V, 10A, 250W | Distrelec |
DC ELECTRONIC LOAD MODULE, 0-240V, 10A, 250 W, FOR N330X MAINFRAMES, 1 SLOT | Keysight Technologies N3303A | RS Americas |
LOAD MODULE, 240V, 10A, 250W 1 SLOT | element14 |
Where can I find additional details, specifications and documents for a N3303A?
Additional datasheets, footprints and schematics for N3303A are listed on our Part Details page. You can also find images and similar parts to N3303A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N3303A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N3303A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N3303A fall under?
The N3303A is listed under Test Equipment > Bench Power Supplies Sources & Loads > DC Electronic Loads.
Can I view similar or alternative parts?
You can view similar parts to N3303A when available in the DC Electronic Loads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N3303A you can contact the distributor directly for product support, shipping queries etc.
Is the N3303A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N3303A have stock available?
Authorised distributors including TestEquity, Newark Electronics, Distrelec, RS Americas and element14 have stock available or on a lead time for N3303A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N3303A often in real-time on the comparison pages.
What if I can't find stock of N3303A?
You can fill out our help required form which you can use to request a quote for N3303A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.