Status: | Unknown |
---|---|
Series: | N3300 Series |
RoHS: | Compliant |
Prices starting from US$2,770.50
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2,770.50
|
No stock
|
Buy Now |
Product Range | N3300 Series |
---|---|
Power Rating | 150W |
DC Load Type | Programmable |
Operating Voltage Min | 0V |
Operating Voltage Max | 60V |
Operating Current Max | 30A |
Manufacturer Warranty | 1 Year |
RoHS Compliant | Yes |
Cal Dc Electronic Load, Prog, 60V/30A | Newark Electronics |
Where can I find additional details, specifications and documents for a N3302A CAL?
Additional datasheets, footprints and schematics for N3302A CAL are listed on our Part Details page. You can also find images and similar parts to N3302A CAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N3302A CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N3302A CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N3302A CAL fall under?
The N3302A CAL is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > DC Electronic Loads.
Can I view similar or alternative parts?
You can view similar parts to N3302A CAL when available in the DC Electronic Loads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N3302A CAL you can contact the distributor directly for product support, shipping queries etc.
Is the N3302A CAL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for N3302A CAL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for N3302A CAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N3302A CAL often in real-time on the comparison pages.
What if I can't find stock of N3302A CAL?
You can fill out our help required form which you can use to request a quote for N3302A CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.