Status: | Unknown |
---|---|
Series: | N3300 Series |
RoHS: | Unknown |
Prices starting from US$2,507.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$2,602.42
|
No stock
|
Buy Now | |
TestEquity
from US$2,602.42
|
10
in stock
|
Buy Now | |
element14
from US$2,572.35
|
4
in stock
|
Buy Now | |
Farnell
from US$2,602.42
|
4
in stock
|
Buy Now | |
RS Americas
from US$2,522.00
|
1
in stock
|
Buy Now | |
Distrelec
from US$2,507.61
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$2,522.00
|
-
|
Buy Now |
Product Range | N3300 Series |
---|---|
Power Rating | 150W |
DC Load Type | Programmable |
Operating Voltage Min | 0V |
Operating Voltage Max | 60V |
Operating Current Max | 30A |
Manufacturer Warranty | 1 Year |
SVHC | No SVHC (15-Jun-2015) |
Manufacturers Warranty | 3 Years |
Operating Current Range | 0A to 30A |
Operating Temperature Max | 55°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +55°C |
Operating Voltage Range | 0V to 60V |
Voltage Measuring Range AC | 6V to 60V |
LOAD MODULE, 60V, 30A, 150W, 1 SLOT | element14 |
DC Electronic Load Module, 0-60V, 30A, 150W, for N330X mainframes, 1 slot | Keysight Technologies N3302A | RS Americas |
Keysight Electronic Load Module, Programmable, 60V, 30A, 150W | Distrelec |
Electronic load module, 0-60V, 30A,150W | RS |
Dc Electronic Load Modules, 150W | Newark Electronics |
Where can I find additional details, specifications and documents for a N3302A?
Additional datasheets, footprints and schematics for N3302A are listed on our Part Details page. You can also find images and similar parts to N3302A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N3302A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N3302A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N3302A fall under?
The N3302A is listed under Test Equipment > Bench Power Supplies Sources & Loads > DC Electronic Loads.
Can I view similar or alternative parts?
You can view similar parts to N3302A when available in the DC Electronic Loads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N3302A you can contact the distributor directly for product support, shipping queries etc.
Is the N3302A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N3302A have stock available?
Authorised distributors including TestEquity, element14, Farnell, RS Americas and Distrelec have stock available or on a lead time for N3302A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N3302A often in real-time on the comparison pages.
What if I can't find stock of N3302A?
You can fill out our help required form which you can use to request a quote for N3302A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.