Status: | Unknown |
---|---|
Series: | N3300 Series |
RoHS: | Compliant |
Product Range | N3300 Series |
---|---|
Power Rating | 1.8kW |
DC Load Type | Programmable |
Operating Voltage Min | 0V |
Operating Voltage Max | 240V |
Operating Current Max | 360A |
Manufacturer Warranty | 1 Year |
RoHS Compliant | Yes |
Dc Electronic Load Mainframe, 1.8Kw | Newark Electronics |
Electronic load main frame - 18 KW max | RS |
DC Electronic Load Mainframe 1800 W max 6 slots | Keysight Technologies N3300A | RS Americas |
Keysight Electronic Load Mainframe - Keysight N3300 Series | Distrelec |
Where can I find additional details, specifications and documents for a N3300A?
Additional datasheets, footprints and schematics for N3300A are listed on our Part Details page. You can also find images and similar parts to N3300A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N3300A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N3300A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N3300A fall under?
The N3300A is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > DC Electronic Loads.
Can I view similar or alternative parts?
You can view similar parts to N3300A when available in the DC Electronic Loads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N3300A you can contact the distributor directly for product support, shipping queries etc.
Is the N3300A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for N3300A have stock available?
Authorised distributors including Newark Electronics, TestEquity, RS, RS Americas and Distrelec have stock available or on a lead time for N3300A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N3300A often in real-time on the comparison pages.
What if I can't find stock of N3300A?
You can fill out our help required form which you can use to request a quote for N3300A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.