Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | MTRJ Fibre Optic |
---|---|
Cable Length - Metric | 2m |
Cable Length - Imperial | 6ft |
Jacket Color | Orange |
RoHS Compliant | Yes |
Patch Cable, Duplex Mm, Mtrj-St, 6 , Ora | Newark Electronics |
Tripp Lite 2M Duplex Multimode Fiber 62.5/125 Patch Cable MTRJ/ST 6ft | Tripp Lite N308-006 | RS Americas |
2M DUPLEX MULTIMODE 62.5/125 FIBER PATCH CABLE MTRJ/ST 6FT | Avnet America |
Where can I find additional details, specifications and documents for a N308-006?
Additional datasheets, footprints and schematics for N308-006 are listed on our Part Details page. You can also find images and similar parts to N308-006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N308-006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N308-006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N308-006 fall under?
The N308-006 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Network Cables.
Can I view similar or alternative parts?
You can view similar parts to N308-006 when available in the Network Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N308-006 you can contact the distributor directly for product support, shipping queries etc.
Is the N308-006 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for N308-006 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for N308-006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N308-006 often in real-time on the comparison pages.
What if I can't find stock of N308-006?
You can fill out our help required form which you can use to request a quote for N308-006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.