Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6,070.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$6,547.92
|
2
in stock
|
Buy Now | |
TestEquity
from US$6,547.92
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$6,086.00
|
1
in stock
|
Buy Now | |
RS Americas
from US$6,070.00
|
-
|
Buy Now | |
element14
from US$6,202.77
|
-
|
Buy Now | |
Distrelec
from US$6,328.54
|
-
|
Buy Now | |
Farnell
from US$6,547.92
|
-
|
Buy Now |
Meter Side Connector | Keysight AutoProbe Interface |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 15A |
Current Range Min | - |
For Use With | Keysight 3000 X 4000 X 5000 6000 7000 Series Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Bandwidth | 100MHz |
Input Voltage Max | 300V |
Lead Length | 1.5m |
Manufacturers Warranty | 3 Years |
Test Connector Type A | BNC Plug |
Test Probe Functions | Current |
Test Probe Type | Oscilloscope |
Current Probe, 100 MHz AC/DC | RS |
Test Probe, Oscilloscope | Newark Electronics |
Current Probe, 100 MHz, AC/DC with Autoprobe | Keysight Technologies N2893A | RS Americas |
PROBE, CURRENT, 15 A AC/DC, 100 MHZ | element14 |
Keysight Current Probe, 15 A | Distrelec |
Where can I find additional details, specifications and documents for a N2893A?
Additional datasheets, footprints and schematics for N2893A are listed on our Part Details page. You can also find images and similar parts to N2893A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N2893A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N2893A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N2893A fall under?
The N2893A is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to N2893A when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N2893A you can contact the distributor directly for product support, shipping queries etc.
Is the N2893A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N2893A have stock available?
Authorised distributors including TestEquity, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for N2893A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N2893A often in real-time on the comparison pages.
What if I can't find stock of N2893A?
You can fill out our help required form which you can use to request a quote for N2893A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.