Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Wavelength Typ | 850nm |
---|---|
Data Rate Max | 11.1Gbps |
Adapter Body Style | Straight Adapter |
Convert To Fiber Optic Connector | LC Duplex |
Convert To Gender | Jack |
RoHS Compliant | Yes |
10Gbase-SR SFP+ Transceiver Cisco Compatible DDM Fiber 300M LC | Tripp Lite N286-10GSR-MDLC | RS Americas |
Fibre Optic, Transceiver, 850Nm | Newark Electronics |
Where can I find additional details, specifications and documents for a N286-10GSR-MDLC?
Additional datasheets, footprints and schematics for N286-10GSR-MDLC are listed on our Part Details page. You can also find images and similar parts to N286-10GSR-MDLC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N286-10GSR-MDLC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N286-10GSR-MDLC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N286-10GSR-MDLC fall under?
The N286-10GSR-MDLC is listed under Optoelectronics & Displays > Fiber Optic Products > Fiber Optic Transceiver Modules.
Can I view similar or alternative parts?
You can view similar parts to N286-10GSR-MDLC when available in the Fiber Optic Transceiver Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N286-10GSR-MDLC you can contact the distributor directly for product support, shipping queries etc.
Is the N286-10GSR-MDLC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for N286-10GSR-MDLC have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for N286-10GSR-MDLC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N286-10GSR-MDLC often in real-time on the comparison pages.
What if I can't find stock of N286-10GSR-MDLC?
You can fill out our help required form which you can use to request a quote for N286-10GSR-MDLC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.