Status: | Unknown |
---|---|
Series: | N27P Alpha Series |
RoHS: | Compliant |
Prices starting from US$300.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$300.00
|
1
in stock
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Supply Voltage | 85VAC to 253VAC, 90VDC to 300VDC |
Energy Meter Mounting | DIN Rail |
Product Range | N27P Alpha Series |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a N27P 1200U0?
Additional datasheets, footprints and schematics for N27P 1200U0 are listed on our Part Details page. You can also find images and similar parts to N27P 1200U0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N27P 1200U0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N27P 1200U0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N27P 1200U0 fall under?
The N27P 1200U0 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Energy Meters.
Can I view similar or alternative parts?
You can view similar parts to N27P 1200U0 when available in the Energy Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N27P 1200U0 you can contact the distributor directly for product support, shipping queries etc.
Is the N27P 1200U0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for N27P 1200U0 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for N27P 1200U0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N27P 1200U0 often in real-time on the comparison pages.
What if I can't find stock of N27P 1200U0?
You can fill out our help required form which you can use to request a quote for N27P 1200U0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.