Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Oscilloscope Probe Function | Differential |
---|---|
Bandwidth | 200MHz |
Input Voltage Max | 20V |
Test Probe Attenuation | 10 |
For Use With | All Makes & Models of 50 ohm BNC Input Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Test Connector Type A | BNC Plug |
PROBE, DIFFERENTIAL, 200 MHZ +/-20V | element14 |
Where can I find additional details, specifications and documents for a N2792A?
Additional datasheets, footprints and schematics for N2792A are listed on our Part Details page. You can also find images and similar parts to N2792A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N2792A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N2792A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N2792A fall under?
The N2792A is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to N2792A when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N2792A you can contact the distributor directly for product support, shipping queries etc.
Is the N2792A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N2792A have stock available?
Authorised distributors including element14 have stock available or on a lead time for N2792A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N2792A often in real-time on the comparison pages.
What if I can't find stock of N2792A?
You can fill out our help required form which you can use to request a quote for N2792A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.