Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$967.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,044.32
|
No stock
|
Buy Now | |
element14
from US$987.03
|
43
in stock
|
Buy Now | |
Farnell
from US$1,044.32
|
43
in stock
|
Buy Now | |
Newark Electronics
from US$967.00
|
13
in stock
|
Buy Now | |
TestEquity
from US$1,044.32
|
8
in stock
|
Buy Now | |
RS Americas
from US$967.00
|
1
in stock
|
Buy Now | |
Distrelec
from US$1,009.29
|
-
|
Buy Now |
Oscilloscope Probe Function | High-Voltage Differential Probe |
---|---|
Bandwidth | 25MHz |
Input Voltage Max | 1kV |
Test Probe Attenuation | 10 |
For Use With | InfiniiVision 3000 X 4000 X 5000 6000 7000 Infiniium 8000 54830 9000 Series Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Test Connector Type A | BNC Plug |
Test Probe Functions | Voltage |
Test Probe Type | Oscilloscope |
PROBE, DIFFERENTIAL, 25 MHZ, 700 V | element14 |
Test Probe, Oscilloscope | Newark Electronics |
Differential Probe 25 Mhz | Keysight Technologies N2791A | RS Americas |
Differential Probe, 25 MHz | RS |
Keysight Probe, 25MHz, 1kV | Distrelec |
Where can I find additional details, specifications and documents for a N2791A?
Additional datasheets, footprints and schematics for N2791A are listed on our Part Details page. You can also find images and similar parts to N2791A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N2791A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N2791A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N2791A fall under?
The N2791A is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to N2791A when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N2791A you can contact the distributor directly for product support, shipping queries etc.
Is the N2791A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N2791A have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, TestEquity and RS Americas have stock available or on a lead time for N2791A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N2791A often in real-time on the comparison pages.
What if I can't find stock of N2791A?
You can fill out our help required form which you can use to request a quote for N2791A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.