Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Side Connector | BNC Plug |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 500A |
Current Range Min | 20mA |
For Use With | Keysight Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accessory Type | Current Probe |
Accuracy % | 1% |
Current Probe Range | 20 mA to 500 A |
Test Probe Functions | Current |
Test Probe Type | Clamp |
Test Probe, Oscilloscope | Newark Electronics |
CURRENT PROBE, 2MHZ, 500A RMS, 100:1 | element14 |
Keysight Current Probe, 20 mA ... 500 A | Distrelec |
CURRENT PROBE, 2MHZ, 500A RMS, 100: 1 | Farnell |
Where can I find additional details, specifications and documents for a N2780B?
Additional datasheets, footprints and schematics for N2780B are listed on our Part Details page. You can also find images and similar parts to N2780B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N2780B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N2780B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N2780B fall under?
The N2780B is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to N2780B when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N2780B you can contact the distributor directly for product support, shipping queries etc.
Is the N2780B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N2780B have stock available?
Authorised distributors including TestEquity, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for N2780B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N2780B often in real-time on the comparison pages.
What if I can't find stock of N2780B?
You can fill out our help required form which you can use to request a quote for N2780B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.