Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Not Compliant |
Prices starting from US$11.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.16
|
No stock
|
Buy Now |
Chipset Validation | N/A |
---|---|
Density | 512Mb |
FBGA Code | N/A |
Media | Tube |
Op. Temp. | -40C to +85C |
Part Status | Obsolete |
Product Longevity Program | No |
Product Longevity Program Start Date | N/A |
Type | Multi I/O |
Width | x1/x2/x4 |
FLASH, SERIAL, 512MB, 1.8V, 16WSOIC | Farnell |
Where can I find additional details, specifications and documents for a N25Q512A11GSF40G?
Additional datasheets, footprints and schematics for N25Q512A11GSF40G are listed on our Part Details page. You can also find images and similar parts to N25Q512A11GSF40G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N25Q512A11GSF40G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N25Q512A11GSF40G price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N25Q512A11GSF40G you can contact the distributor directly for product support, shipping queries etc.
Is the N25Q512A11GSF40G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N25Q512A11GSF40G have stock available?
Authorised distributors including Farnell have stock available or on a lead time for N25Q512A11GSF40G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N25Q512A11GSF40G often in real-time on the comparison pages.
What if I can't find stock of N25Q512A11GSF40G?
You can fill out our help required form which you can use to request a quote for N25Q512A11GSF40G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.