Status: | End of Life |
---|---|
Series: | - |
RoHS: | Compliant |
Chipset Validation | N/A |
---|---|
Density | 32Mb |
FBGA Code | N/A |
Media | Tube |
Op. Temp. | -40C to +85C |
Part Status | End of Life |
Product Longevity Program | Yes |
Product Longevity Program Start Date | 5/4/2011 |
Type | Multi I/O |
Width | x1/x2/x4 |
Serial NOR Flash 32M 3V 108Mhz Multiple IO Industrial 8pin SOIC Narrow Tube | Kruse |
FLASH, SERIAL, 32MB, 3V, 8NSOIC | Farnell |
Status: | Unknown |
---|---|
Series: | SERIAL NOR FLASH |
RoHS: | Unknown |
Density | MICRON - 32M |
---|---|
Organisation | 8M x 4 |
Vcc | 3V |
Temperature Range | Industrial (-40°C to +85°C) |
Package | 8pin SOIC Narrow SOP2-8 150 mils body width (SO8N) |
Serial Nor Flash(Micron), 32M, 3V, 108Mhz, Multiple Io, Industrial, 8Pin Soic Narrow, Tube |Alliance Memory N25Q032A13ESC40G | Newark Electronics |
NOR Flash 32Mbit 32M X 1Bit/16M X 2bit/8M X 4bit SPI 3V 7ns 8-Pin SOP2 Tube | Avnet America |
Where can I find additional details, specifications and documents for a N25Q032A13ESC40G?
Additional datasheets, footprints and schematics for N25Q032A13ESC40G are listed on our Part Details page. You can also find images and similar parts to N25Q032A13ESC40G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N25Q032A13ESC40G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N25Q032A13ESC40G price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N25Q032A13ESC40G you can contact the distributor directly for product support, shipping queries etc.
Is the N25Q032A13ESC40G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Micron.
Which authorised distributors for N25Q032A13ESC40G have stock available?
Authorised distributors including Kruse, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for N25Q032A13ESC40G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N25Q032A13ESC40G often in real-time on the comparison pages.
What if I can't find stock of N25Q032A13ESC40G?
You can fill out our help required form which you can use to request a quote for N25Q032A13ESC40G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.