Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Output Voltage | 230V |
---|---|
Power Rating | 250VA |
Output Current | 1.1A |
Features | 6 cord and socket |
Frequency | 60Hz |
Input Voltage Primary Max | 115V |
No. of Outputs | 1 |
Output Current Max | 1.1A |
RoHS Compliant | Yes |
Step-Up/Step-Down Auto Transformer | Newark Electronics |
Power Auto-Transformer 230V at 1.1A 115V Chassis Mount w/AC Ground Cord/Socket | Triad Magnetics N-250MG | RS Americas |
Where can I find additional details, specifications and documents for a N250MG?
Additional datasheets, footprints and schematics for N250MG are listed on our Part Details page. You can also find images and similar parts to N250MG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N250MG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N250MG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N250MG fall under?
The N250MG is listed under Transformers > Auto Transformers.
Can I view similar or alternative parts?
You can view similar parts to N250MG when available in the Auto Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N250MG you can contact the distributor directly for product support, shipping queries etc.
Is the N250MG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for N250MG have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for N250MG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N250MG often in real-time on the comparison pages.
What if I can't find stock of N250MG?
You can fill out our help required form which you can use to request a quote for N250MG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.