Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 75MHz |
Input Voltage Max | 300V |
Test Probe Attenuation | 1 |
For Use With | Keysight InfiniiVision EDUX1002A/G & DSOX1102A/G Digital Storage Oscilloscopes |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
PASSIVE PROBE, 1:1/10:1, 75MHZ, 300V | element14 |
PASSIVE PROBE, 1: 1/10: 1, 75MHZ, 300V | Farnell |
Oscilloscope passive probe 75MHzx2 | RS |
Passive Probe, 1:1/10:1, 75Mhz, 300V | Newark Electronics |
Keysight Probe, 75MHz, 300V | Distrelec |
Where can I find additional details, specifications and documents for a N2142A?
Additional datasheets, footprints and schematics for N2142A are listed on our Part Details page. You can also find images and similar parts to N2142A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N2142A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N2142A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N2142A fall under?
The N2142A is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to N2142A when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N2142A you can contact the distributor directly for product support, shipping queries etc.
Is the N2142A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N2142A have stock available?
Authorised distributors including element14, Farnell, TestEquity, RS and Newark Electronics have stock available or on a lead time for N2142A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N2142A often in real-time on the comparison pages.
What if I can't find stock of N2142A?
You can fill out our help required form which you can use to request a quote for N2142A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.