Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$105.00
Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 200MHz |
Input Voltage Max | 300V |
Test Probe Attenuation | 1 |
For Use With | Keysight InfiniiVision EDUX1002A/G & DSOX1102A/G Digital Storage Oscilloscopes |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
PASSIVE PROBE, 1:1/10:1, 200MHZ, 300V | element14 |
PASSIVE PROBE, 1: 1/10: 1, 200MHZ, 300V | Farnell |
Passive Probe, 1:1/10:1, 200Mhz, 300V | Newark Electronics |
Oscill passive probe 1:1/10:1 200MHzx2 | RS |
Keysight Probe, 200MHz, 300V | Distrelec |
Where can I find additional details, specifications and documents for a N2140A?
Additional datasheets, footprints and schematics for N2140A are listed on our Part Details page. You can also find images and similar parts to N2140A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N2140A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N2140A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N2140A fall under?
The N2140A is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to N2140A when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N2140A you can contact the distributor directly for product support, shipping queries etc.
Is the N2140A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N2140A have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, TestEquity and RS have stock available or on a lead time for N2140A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N2140A often in real-time on the comparison pages.
What if I can't find stock of N2140A?
You can fill out our help required form which you can use to request a quote for N2140A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.