Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10,975.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$10,975.00
|
No stock
|
Buy Now |
Test Frequency Range | 9kHz to 110GHz |
---|---|
Measurement Speed | 400 readings / second |
Analyzer Functions | Power |
Bandwidth | 110GHz |
External Depth | 348.3mm |
RoHS Compliant | Yes |
Power Meter, 2-Ch, 110Ghz, 90V To 264V | Newark Electronics |
Where can I find additional details, specifications and documents for a N1914A/201?
Additional datasheets, footprints and schematics for N1914A/201 are listed on our Part Details page. You can also find images and similar parts to N1914A/201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N1914A/201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N1914A/201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N1914A/201 fall under?
The N1914A/201 is listed under Test & Measurement > RF Test Equipment > RF Power Meters.
Can I view similar or alternative parts?
You can view similar parts to N1914A/201 when available in the RF Power Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N1914A/201 you can contact the distributor directly for product support, shipping queries etc.
Is the N1914A/201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N1914A/201 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for N1914A/201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N1914A/201 often in real-time on the comparison pages.
What if I can't find stock of N1914A/201?
You can fill out our help required form which you can use to request a quote for N1914A/201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.