Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplitude Accuracy | ± 1.2% |
---|---|
Connector Type | N Type |
External Depth | 348.3mm |
External Height | 88.5mm |
External Width | 212.6mm |
RoHS Compliant | Yes |
POWER METER, P-SERIES, DUAL CHANNEL | RS |
Dual Channel Power Meter | Newark Electronics |
RF POWER METER, -35DBM TO +20DBM | element14 |
Where can I find additional details, specifications and documents for a N1912A?
Additional datasheets, footprints and schematics for N1912A are listed on our Part Details page. You can also find images and similar parts to N1912A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N1912A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N1912A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N1912A fall under?
The N1912A is listed under Test & Measurement > RF Test Equipment > RF Power Meters.
Can I view similar or alternative parts?
You can view similar parts to N1912A when available in the RF Power Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N1912A you can contact the distributor directly for product support, shipping queries etc.
Is the N1912A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N1912A have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for N1912A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N1912A often in real-time on the comparison pages.
What if I can't find stock of N1912A?
You can fill out our help required form which you can use to request a quote for N1912A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.