Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplitude Accuracy | ± 1.2% |
---|---|
Connector Type | N Type |
External Depth | 348.3mm |
External Height | 88.5mm |
Sample Rate | 100 MSPS |
RoHS Compliant | Yes |
POWER METER, P-SERIES SINGLE CHANNEL | RS |
Single Channel Power Meter | Newark Electronics |
Power Meter, High-Speed, 1-Ch, 30 MHz, Single Shot @ 100 Ms, CCDF, P-Series | Keysight Technologies N1911A | RS Americas |
RF POWER METER, -35DBM TO +20DBM | element14 |
Where can I find additional details, specifications and documents for a N1911A?
Additional datasheets, footprints and schematics for N1911A are listed on our Part Details page. You can also find images and similar parts to N1911A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N1911A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N1911A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N1911A fall under?
The N1911A is listed under Test & Measurement > RF Test Equipment > RF Power Meters.
Can I view similar or alternative parts?
You can view similar parts to N1911A when available in the RF Power Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N1911A you can contact the distributor directly for product support, shipping queries etc.
Is the N1911A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N1911A have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for N1911A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N1911A often in real-time on the comparison pages.
What if I can't find stock of N1911A?
You can fill out our help required form which you can use to request a quote for N1911A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.