N170126G010 Hoffman Parts by Hoffman

AIR CONDITIONING UNIT 1025BTU GREY

Status: Unknown
Series: Spectracool&trade
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2,824.67

Distributor Stock
Logo for Farnell
Farnell
from US$4,348.61
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4,022.13
6
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$3,056.70
-
Buy Now
Logo for element14
element14
from US$2,824.67
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$3,649.00
-
Buy Now

Specifications

Product Range Spectracool&trade
Enclosure Material Metal
Cooling Capacity 1025BTU
External Height - Metric 448.1mm
External Width - Metric 304.8mm
External Depth - Metric 213.4mm


N170126G010 Enclosure, Rack & Cabinet Accessories by Hoffman Enclosures

AIR CONDITIONING UNIT, 1025BTU, GREYMissing parameter

Status: Unknown
Series: Spectracool&trade
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Spectracool&trade
Enclosure Material Metal
Cooling Capacity 1025BTU
External Height - Metric 448mm
External Width - Metric 304.8mm
External Depth - Metric 213.4mm
RoHS Compliant Yes

Alternative Descriptions

Air Conditioning Unit, 1025Btu, Grey | Newark Electronics
Enclosure Cooling Air Conditioner 230V, 50/60 Hz, 1-Phase 1000 | Carlton-Bates

Frequently Asked Questions

Where can I find additional details, specifications and documents for a N170126G010?

Additional datasheets, footprints and schematics for N170126G010 are listed on our Part Details page. You can also find images and similar parts to N170126G010 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for N170126G010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N170126G010 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does N170126G010 fall under?

The N170126G010 is listed under Hoffman Parts.

Can I view similar or alternative parts?

You can view similar parts to N170126G010 when available in the Hoffman Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the N170126G010 you can contact the distributor directly for product support, shipping queries etc.

Is the N170126G010 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for N170126G010 have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Farnell have stock available or on a lead time for N170126G010.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for N170126G010 often in real-time on the comparison pages.

What if I can't find stock of N170126G010?

You can fill out our help required form which you can use to request a quote for N170126G010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay