Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Output Voltage | 115V |
---|---|
Power Rating | 2kVA |
Output Current | 17.4A |
External Depth | 8.25" |
External Height | 5.375" |
External Width | 4.5" |
Features | 6 cord and socket |
Frequency | 60Hz |
RoHS Compliant | Yes |
Transformer, Auto, Enclosed, 1, Freq 50/60Hz, Pri 230VAC, Sec 115VAC, Sec 17.4A | Triad Magnetics N-11MG | RS Americas |
Step-Up/Step-Down Auto Transformer | Newark Electronics |
POWER AUTO-XFMR 115V@17.4A 230V CHASSIS MT w/AC GROUND CORD & SOCKET | Future Electronics |
Where can I find additional details, specifications and documents for a N11-MG?
Additional datasheets, footprints and schematics for N11-MG are listed on our Part Details page. You can also find images and similar parts to N11-MG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N11-MG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N11-MG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N11-MG fall under?
The N11-MG is listed under Transformers > Auto Transformers.
Can I view similar or alternative parts?
You can view similar parts to N11-MG when available in the Auto Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N11-MG you can contact the distributor directly for product support, shipping queries etc.
Is the N11-MG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for N11-MG have stock available?
Authorised distributors including RS Americas, Newark Electronics and Future Electronics have stock available or on a lead time for N11-MG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N11-MG often in real-time on the comparison pages.
What if I can't find stock of N11-MG?
You can fill out our help required form which you can use to request a quote for N11-MG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.