Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Output Voltage | 230V |
---|---|
Power Rating | 1kVA |
Output Current | 4.35A |
Features | 6 cord and socket |
Frequency | 60Hz |
Input Voltage Primary Max | 115V |
No. of Outputs | 1 |
Secondary Voltages | 230V |
RoHS Compliant | Yes |
Step-Up/Step-Down Auto Transformer | Newark Electronics |
POWER AUTO-XFMR 230V@4.35A 115V CHASSIS MT w/AC | Future Electronics |
POWER AUTO-XFMR 230V@4.35A 115V CHASSIS MOUNT w/A | Triad Magnetics N-1000MG | RS Americas |
Where can I find additional details, specifications and documents for a N1000MG?
Additional datasheets, footprints and schematics for N1000MG are listed on our Part Details page. You can also find images and similar parts to N1000MG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N1000MG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N1000MG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N1000MG fall under?
The N1000MG is listed under Transformers > Auto Transformers.
Can I view similar or alternative parts?
You can view similar parts to N1000MG when available in the Auto Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N1000MG you can contact the distributor directly for product support, shipping queries etc.
Is the N1000MG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for N1000MG have stock available?
Authorised distributors including Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for N1000MG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N1000MG often in real-time on the comparison pages.
What if I can't find stock of N1000MG?
You can fill out our help required form which you can use to request a quote for N1000MG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.