Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Output Voltage | 115V |
---|---|
Power Rating | 200VA |
Output Current | 1.7A |
Frequency | 60Hz |
Input Voltage Primary Max | 230V |
No. of Outputs | 1 |
No. of Phases | Single Phase |
Output Current Max | 1.7A |
RoHS Compliant | Yes |
Step-Up/Step-Down Auto Transformer | Newark Electronics |
POWER AUTO-XFMR 115V@1.7A 230V CHASSIS MT w/leads | Future Electronics |
Transformer, Auto, Open Frame, 1, Freq 50/60Hz, Pri 230VAC, Sec 115VAC, Sec 1.7A | Triad Magnetics N-6U | RS Americas |
Where can I find additional details, specifications and documents for a N-6U?
Additional datasheets, footprints and schematics for N-6U are listed on our Part Details page. You can also find images and similar parts to N-6U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N-6U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N-6U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N-6U fall under?
The N-6U is listed under Transformers > Auto Transformers.
Can I view similar or alternative parts?
You can view similar parts to N-6U when available in the Auto Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N-6U you can contact the distributor directly for product support, shipping queries etc.
Is the N-6U RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for N-6U have stock available?
Authorised distributors including Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for N-6U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N-6U often in real-time on the comparison pages.
What if I can't find stock of N-6U?
You can fill out our help required form which you can use to request a quote for N-6U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.