Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Output Voltage | 115VAC |
---|---|
Power Rating | 85VA |
Output Current | 740mA |
Current Rating | 740mA |
Input Voltage | 115VAC |
Isolation Transformer Primary Voltages | 1 x 115V |
Secondary Current Nom | 0.74A |
RoHS Compliant | Yes |
Isolation Transformer | Newark Electronics |
POWER XFMR 115V@0.740A 115V CHASSIS MT w/AC GROUND CORD & SOCKET | Future Electronics |
Power Transformer 115V at 0.740A 115V Chassis Mount w/AC Ground Cord and Socket | Triad Magnetics N-53MG | RS Americas |
Where can I find additional details, specifications and documents for a N-53MG?
Additional datasheets, footprints and schematics for N-53MG are listed on our Part Details page. You can also find images and similar parts to N-53MG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N-53MG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N-53MG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N-53MG fall under?
The N-53MG is listed under Transformers > Auto Transformers.
Can I view similar or alternative parts?
You can view similar parts to N-53MG when available in the Auto Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N-53MG you can contact the distributor directly for product support, shipping queries etc.
Is the N-53MG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for N-53MG have stock available?
Authorised distributors including Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for N-53MG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N-53MG often in real-time on the comparison pages.
What if I can't find stock of N-53MG?
You can fill out our help required form which you can use to request a quote for N-53MG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.