N-500MG Auto Transformers by Triad Magnetics

AUTO TRANSFORMER

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$81.37

Distributor Stock
Logo for Newark
Newark
from US$95.00
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$83.78
-
Buy Now
Logo for RS Americas
RS Americas
from US$81.37
-
Buy Now

Specifications

Output Voltage 230V
Power Rating 500VA
Output Current 2.2A
Features 6 cord and socket
Frequency 60Hz
Input Voltage Primary Max 115V
No. of Outputs 1
No. of Phases Single Phase
RoHS Compliant Yes

Alternative Descriptions

Auto Transformer | Newark Electronics
POWER AUTO-XFMR 230V@2.2A 115V CHASSIS MT w/AC GROUND CORD & SOCKET | Future Electronics
Transformer, Auto, Enclosed, 1, Freq 50/60Hz, Pri 115VAC, Sec 230VAC, Sec 2.2A | Triad Magnetics N-500MG | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a N-500MG?

Additional datasheets, footprints and schematics for N-500MG are listed on our Part Details page. You can also find images and similar parts to N-500MG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for N-500MG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N-500MG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does N-500MG fall under?

The N-500MG is listed under Transformers > Auto Transformers.

Can I view similar or alternative parts?

You can view similar parts to N-500MG when available in the Auto Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the N-500MG you can contact the distributor directly for product support, shipping queries etc.

Is the N-500MG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for N-500MG have stock available?

Authorised distributors including Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for N-500MG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for N-500MG often in real-time on the comparison pages.

What if I can't find stock of N-500MG?

You can fill out our help required form which you can use to request a quote for N-500MG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay