Status: | Unknown |
---|---|
Series: | MY Series |
RoHS: | Unknown |
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 5A |
Product Range | MY Series |
Relay Mounting | Socket |
Coil Type | - |
Contact Voltage VAC | 250V |
Relay Terminals | Quick Connect Solder |
Contact Voltage VDC | 125V |
Contact Material | Silver Alloy |
Coil Resistance | 636ohm |
Approvals & Standards | CE CSA UL |
SVHC | No SVHC (20-Jun-2016) |
Relay Type | Power - General Purpose |
Omron Industrial Automation Industrial Relay MY 4CO DC 24V 3A Plug-In Terminal | Distrelec |
Where can I find additional details, specifications and documents for a MY4IN1-D2 24DC(S)?
Additional datasheets, footprints and schematics for MY4IN1-D2 24DC(S) are listed on our Part Details page. You can also find images and similar parts to MY4IN1-D2 24DC(S) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MY4IN1-D2 24DC(S) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MY4IN1-D2 24DC(S) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MY4IN1-D2 24DC(S) fall under?
The MY4IN1-D2 24DC(S) is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MY4IN1-D2 24DC(S) when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MY4IN1-D2 24DC(S) you can contact the distributor directly for product support, shipping queries etc.
Is the MY4IN1-D2 24DC(S) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MY4IN1-D2 24DC(S) have stock available?
Authorised distributors including Distrelec have stock available or on a lead time for MY4IN1-D2 24DC(S).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MY4IN1-D2 24DC(S) often in real-time on the comparison pages.
What if I can't find stock of MY4IN1-D2 24DC(S)?
You can fill out our help required form which you can use to request a quote for MY4IN1-D2 24DC(S) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.