Status: | Unknown |
---|---|
Series: | MY Series |
RoHS: | Unknown |
No distributors results available
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 5A |
Product Range | MY Series |
Relay Mounting | Socket |
Coil Type | - |
Contact Voltage VAC | 250V |
Relay Terminals | Quick Connect Solder |
Contact Voltage VDC | 125V |
Contact Material | Silver Alloy |
Coil Resistance | 636ohm |
Approvals & Standards | CE CSA UL |
SVHC | No SVHC (20-Jun-2016) |
Relay Type | Power - General Purpose |
Where can I find additional details, specifications and documents for a MY4IN1 24DC(S)?
Additional datasheets, footprints and schematics for MY4IN1 24DC(S) are listed on our Part Details page. You can also find images and similar parts to MY4IN1 24DC(S) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MY4IN1 24DC(S) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MY4IN1 24DC(S) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MY4IN1 24DC(S) fall under?
The MY4IN1 24DC(S) is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MY4IN1 24DC(S) when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MY4IN1 24DC(S) you can contact the distributor directly for product support, shipping queries etc.
Is the MY4IN1 24DC(S) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MY4IN1 24DC(S) have stock available?
There is no stock from authorised distributors for MY4IN1 24DC(S).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MY4IN1 24DC(S) often in real-time on the comparison pages.
What if I can't find stock of MY4IN1 24DC(S)?
You can fill out our help required form which you can use to request a quote for MY4IN1 24DC(S) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.