Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Oscilloscope Probe Function | - |
---|---|
Bandwidth | 30MHz |
Input Voltage Max | 600V |
Test Probe Attenuation | - |
For Use With | Oscilloscopes |
Product Range | - |
Accuracy | ± 3% |
Lead Length | 1.1m |
DIFFERENTIAL VOLTAGE PROBE MX9030-Z | RS |
Oscilloscope Probe, 30 Mhz, 600 V, Oscilloscopes Rohs Compliant: Yes |Metrix MX9030-Z | Newark Electronics |
PROBE, DIFFERENTIAL, 1W, BNC, CABLE | element14 |
Where can I find additional details, specifications and documents for a MX9030-Z?
Additional datasheets, footprints and schematics for MX9030-Z are listed on our Part Details page. You can also find images and similar parts to MX9030-Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MX9030-Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MX9030-Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MX9030-Z fall under?
The MX9030-Z is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to MX9030-Z when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MX9030-Z you can contact the distributor directly for product support, shipping queries etc.
Is the MX9030-Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MX9030-Z have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MX9030-Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MX9030-Z often in real-time on the comparison pages.
What if I can't find stock of MX9030-Z?
You can fill out our help required form which you can use to request a quote for MX9030-Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.