| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
| Flash Memory Type | Parallel NOR |
|---|---|
| Memory Size | 64Mbit |
| Flash Memory Configuration | 8M x 8bit / 4M x 16bit |
| IC Interface Type | CFI, Parallel |
| Memory Case Style | TSOP |
| No. of Pins | 48Pins |
| RoHS Compliant | Yes |
| MX29LV Series 3 V 64 Mb (8M x 8/4M x 16) 70 ns Parallel Flash - TSOP-48 | Future Electronics |
| Flash Memory, 64Mbit, -40 To 85Deg C | Newark Electronics |
| Flash Parallel 3.3V 64Mbit 8M/4M x 8bit/16bit 70ns 48-Pin TSOP-I | Avnet America |
Where can I find additional details, specifications and documents for a MX29LV640EBTI-70G?
Additional datasheets, footprints and schematics for MX29LV640EBTI-70G are listed on our Part Details page. You can also find images and similar parts to MX29LV640EBTI-70G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MX29LV640EBTI-70G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MX29LV640EBTI-70G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MX29LV640EBTI-70G fall under?
The MX29LV640EBTI-70G is listed under Semiconductors - ICs > Memory > FLASH.
Can I view similar or alternative parts?
You can view similar parts to MX29LV640EBTI-70G when available in the FLASH range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MX29LV640EBTI-70G you can contact the distributor directly for product support, shipping queries etc.
Is the MX29LV640EBTI-70G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MX29LV640EBTI-70G have stock available?
Authorised distributors including Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for MX29LV640EBTI-70G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MX29LV640EBTI-70G often in real-time on the comparison pages.
What if I can't find stock of MX29LV640EBTI-70G?
You can fill out our help required form which you can use to request a quote for MX29LV640EBTI-70G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.