Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Flash Memory Type | Serial NOR |
---|---|
Memory Size | 32Mbit |
Flash Memory Configuration | 4M x 8bit |
IC Interface Type | SPI |
Memory Case Style | SOP |
No. of Pins | 8Pins |
Clock Frequency | 133MHz |
RoHS Compliant | Yes |
MX25L3233F Series 32 Mb (x1/x2/x4) 3 V 133 MHz CMOS MXSMIO Flash Memory - SOP-8 | Future Electronics |
MCXMX25L3233FM1I-08G | Avnet America |
Flash Memory, 32Mbit, -40 To 85Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a MX25L3233FM1I-08G?
Additional datasheets, footprints and schematics for MX25L3233FM1I-08G are listed on our Part Details page. You can also find images and similar parts to MX25L3233FM1I-08G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MX25L3233FM1I-08G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MX25L3233FM1I-08G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MX25L3233FM1I-08G fall under?
The MX25L3233FM1I-08G is listed under Semiconductors - ICs > Memory > FLASH.
Can I view similar or alternative parts?
You can view similar parts to MX25L3233FM1I-08G when available in the FLASH range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MX25L3233FM1I-08G you can contact the distributor directly for product support, shipping queries etc.
Is the MX25L3233FM1I-08G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MX25L3233FM1I-08G have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell, Newark Electronics and element14 have stock available or on a lead time for MX25L3233FM1I-08G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MX25L3233FM1I-08G often in real-time on the comparison pages.
What if I can't find stock of MX25L3233FM1I-08G?
You can fill out our help required form which you can use to request a quote for MX25L3233FM1I-08G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.