Status: | Unknown |
---|---|
Series: | MX Series |
RoHS: | Unknown |
Prices starting from US$0.50
Product Range | MX Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Plunger for Cap |
Actuating Force | 59.5gf |
Contact Rating | 10mA at 12VDC |
Switch Dimensions (L x W) | 15mm x 15mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Top |
Contact Configuration | SPST-NO |
Contact Current Max | 10mA |
Contact Voltage AC Nom | 12V |
Contact Voltage DC Nom | 12V |
Operating Force | 2.1ozf |
Switch Terminals | Solder |
SWITCH, TACTILE, SPST-NO, 0.01A, THT | element14 |
Switch, Tactile, Spst-No, 10Ma, Though Hole | Newark Electronics |
Cherry Keymodule MX1A-11NW | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Limit Switch,STRAIGHT,SPST,OFF-(ON),PC TAIL Terminal,KEYLOCK,PCB Hole Count | 5 |
---|---|
RoHS Compliant | Yes |
Smooth action keyboard switch with pins | RS |
Where can I find additional details, specifications and documents for a MX1A-11NW?
Additional datasheets, footprints and schematics for MX1A-11NW are listed on our Part Details page. You can also find images and similar parts to MX1A-11NW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MX1A-11NW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MX1A-11NW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MX1A-11NW fall under?
The MX1A-11NW is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to MX1A-11NW when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MX1A-11NW you can contact the distributor directly for product support, shipping queries etc.
Is the MX1A-11NW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MX1A-11NW have stock available?
Authorised distributors including element14, Newark Electronics, Rapid Electronics, Farnell and RS have stock available or on a lead time for MX1A-11NW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MX1A-11NW often in real-time on the comparison pages.
What if I can't find stock of MX1A-11NW?
You can fill out our help required form which you can use to request a quote for MX1A-11NW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.