Status: | Unknown |
---|---|
Series: | MX Series |
RoHS: | Compliant |
Product Range | MX Series |
---|---|
Illumination | Non Illuminated |
Actuation Type | Top |
Contact Configuration | SPST-NO |
Contact Current AC Max | 10mA |
Contact Current DC Max | 10mA |
Contact Current Max | 10mA |
RoHS Compliant | Yes |
Switch, Tactile, Spst-No, 10Ma, Though Hole | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switch Operation | Momentary Spring Return |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | 12V |
Contact Voltage DC Nom | 12V |
Contact Current Max | 10mA |
Switch Terminals | Through Hole |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MX1A-C1NN?
Additional datasheets, footprints and schematics for MX1A-C1NN are listed on our Part Details page. You can also find images and similar parts to MX1A-C1NN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MX1A-C1NN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MX1A-C1NN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MX1A-C1NN fall under?
The MX1A-C1NN is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to MX1A-C1NN when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MX1A-C1NN you can contact the distributor directly for product support, shipping queries etc.
Is the MX1A-C1NN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MX1A-C1NN have stock available?
Authorised distributors including Chip One Stop, Newark Electronics and RS Americas have stock available or on a lead time for MX1A-C1NN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MX1A-C1NN often in real-time on the comparison pages.
What if I can't find stock of MX1A-C1NN?
You can fill out our help required form which you can use to request a quote for MX1A-C1NN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.