Status: | Unknown |
---|---|
Series: | MX Series |
RoHS: | Unknown |
Prices starting from US$1,325.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,493.11
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$1,559.00
|
4
in stock
|
Buy Now | |
TestEquity
from US$1,493.11
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1,438.18
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$1,325.48
|
-
|
Buy Now | |
element14
from US$1,745.55
|
-
|
Buy Now | |
Distrelec
from US$1,522.61
|
-
|
Buy Now | |
Farnell
from US$1,493.11
|
-
|
Buy Now |
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 3 Output, 3Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 60V |
Output Current Min | 0A |
Output Current Max | 3A |
Power Rating | 378W |
Supply Voltage Min | 216V |
Supply Voltage Max | 264V |
Manufacturer Warranty | 3 Years |
Product Range | MX Series |
Plug Type | UK |
SVHC | No SVHC (15-Jan-2018) |
MX180TP triple DC power supply | RS |
Power Supply, 3-Ch, 30V, 6A, Prog | Newark Electronics |
Power supply: programmable laboratory | Transfer Multisort Elektronik |
Aim-TTi MX180TP Triple Output Bench PSU 375W USB/RS232/LAN(LXI)/GPIB | Rapid Electronics |
POWER SUPPLY, 3-CH, 30V, 6A, PROG | element14 |
Aim-TTi Bench Top Power Supply Programmable 30V 6A 378W USB / RS232 / RS423 / Ethernet | Distrelec |
Where can I find additional details, specifications and documents for a MX180TP?
Additional datasheets, footprints and schematics for MX180TP are listed on our Part Details page. You can also find images and similar parts to MX180TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MX180TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MX180TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MX180TP fall under?
The MX180TP is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MX180TP when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MX180TP you can contact the distributor directly for product support, shipping queries etc.
Is the MX180TP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MX180TP have stock available?
Authorised distributors including RS, Newark Electronics, TestEquity, Transfer Multisort Elektronik and Rapid Electronics have stock available or on a lead time for MX180TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MX180TP often in real-time on the comparison pages.
What if I can't find stock of MX180TP?
You can fill out our help required form which you can use to request a quote for MX180TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.