Status: | Unknown |
---|---|
Series: | MX Series |
RoHS: | Unknown |
Prices starting from US$1,059.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,228.75
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1,119.99
|
2
in stock
|
Buy Now | |
element14
from US$1,268.88
|
2
in stock
|
Buy Now | |
Farnell
from US$1,228.75
|
2
in stock
|
Buy Now | |
TestEquity
from US$1,228.75
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$1,282.00
|
-
|
Buy Now | |
Rapid Electronics
from US$1,059.02
|
-
|
Buy Now | |
Distrelec
from US$1,255.46
|
-
|
Buy Now |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 3 Output, 3Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 60V |
Output Current Min | 0A |
Output Current Max | 3A |
Power Rating | 378W |
Supply Voltage Min | 216V |
Supply Voltage Max | 264V |
Manufacturer Warranty | 3 Years |
Product Range | MX Series |
Plug Type | UK |
SVHC | No SVHC (15-Jan-2018) |
MX180T triple DC power supply | RS |
Power supply: programmable laboratory | Transfer Multisort Elektronik |
POWER SUPPLY, 3-CH, 30V, 6A, PROG | element14 |
Power Supply, 3-Ch, 30V, 6A, Prog | Newark Electronics |
Aim-TTi MX180T Triple Output Bench PSU 375W 30V/6A(x2) 12V/3A(x1) | Rapid Electronics |
Aim-TTi Bench Top Power Supply Adjustable 30V 6A 378W | Distrelec |
Where can I find additional details, specifications and documents for a MX180T?
Additional datasheets, footprints and schematics for MX180T are listed on our Part Details page. You can also find images and similar parts to MX180T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MX180T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MX180T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MX180T fall under?
The MX180T is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MX180T when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MX180T you can contact the distributor directly for product support, shipping queries etc.
Is the MX180T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MX180T have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, element14, Farnell and TestEquity have stock available or on a lead time for MX180T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MX180T often in real-time on the comparison pages.
What if I can't find stock of MX180T?
You can fill out our help required form which you can use to request a quote for MX180T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.