Status: | Unknown |
---|---|
Series: | MX Series |
RoHS: | Unknown |
Prices starting from US$1,682.37
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 4 Output |
Output Voltage Min | 0V |
Output Voltage Max | 35V |
Output Current Min | 0A |
Output Current Max | 6A |
Power Rating | 420W |
Supply Voltage Min | 110V |
Supply Voltage Max | 240V |
Manufacturer Warranty | 1 Year |
Product Range | MX Series |
Plug Type | - |
SVHC | No SVHC (15-Jan-2019) |
Aim-TTi Bench Top Power Supply Programmable 35V 6A 420W USB / RS232 / Ethernet | Distrelec |
Power supply: programmable laboratory | Transfer Multisort Elektronik |
POWER SUPPLY, BENCH, 4-CH, 420W, 7.5KG | element14 |
UKAS(1833476) DC POWER SUPPLY 4 OUTPUT | RS |
4 Output Multi Range420W Combined Output, Usb/Rs232/Lan(Lxi)/Gpib Rohs Compliant: Yes |Aim-Tti Instruments MX100QP | Newark Electronics |
Where can I find additional details, specifications and documents for a MX100QP?
Additional datasheets, footprints and schematics for MX100QP are listed on our Part Details page. You can also find images and similar parts to MX100QP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MX100QP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MX100QP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MX100QP fall under?
The MX100QP is listed under AIM Cambridge Parts.
Can I view similar or alternative parts?
You can view similar parts to MX100QP when available in the AIM Cambridge Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MX100QP you can contact the distributor directly for product support, shipping queries etc.
Is the MX100QP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MX100QP have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, element14, Farnell and RS have stock available or on a lead time for MX100QP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MX100QP often in real-time on the comparison pages.
What if I can't find stock of MX100QP?
You can fill out our help required form which you can use to request a quote for MX100QP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.