MX-PS5200 Soldering by Metcal

POWER SUPPLY UNIT 125W 240VAC

Status: Unknown
Series: MX-5200 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$588.78

Distributor Stock
Logo for Farnell
Farnell
from US$626.88
24
in stock
Buy Now
Logo for element14
element14
from US$708.78
24
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$701.00
12
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$588.78
2
in stock
Buy Now
Logo for RS
RS
from US$860.21
-
Buy Now
Logo for Distrelec
Distrelec
from US$610.54
-
Buy Now

Specifications

Supply Voltage V AC 240V
Power Rating 125W
For Use With Metcal MX-5200 Series Dual Simultaneous Soldering Desoldering and Rework Systems
Product Range MX-5200 Series
Plug Type -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

POWER SUPPLY UNIT, 125W, 240VAC | element14
Power Supply, 125W, 120Vac | Newark Electronics
Control unit | Transfer Multisort Elektronik
Metcal Soldering System Power Supply 80W 480°C 100 ... 240V | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MX-PS5200?

Additional datasheets, footprints and schematics for MX-PS5200 are listed on our Part Details page. You can also find images and similar parts to MX-PS5200 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MX-PS5200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MX-PS5200 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MX-PS5200 fall under?

The MX-PS5200 is listed under Tools & Maintenance > Soldering > Soldering Stations.

Can I view similar or alternative parts?

You can view similar parts to MX-PS5200 when available in the Soldering Stations range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MX-PS5200 you can contact the distributor directly for product support, shipping queries etc.

Is the MX-PS5200 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MX-PS5200 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Transfer Multisort Elektronik and RS have stock available or on a lead time for MX-PS5200.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MX-PS5200 often in real-time on the comparison pages.

What if I can't find stock of MX-PS5200?

You can fill out our help required form which you can use to request a quote for MX-PS5200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay